Pushbutton Switch SPST-NO x 2 Standard Through Hole, Right Angle
Pushbutton Switches SWITCH PB MOM SQ 2XSPST BLACK
SWITCH PUSH 2XSPST-NO 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP21CCGRA0-ND | TP21CCGRA0 | TP21CCGRA0 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Rectangular, Plunger | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO x 2 |
| Terminal Type | Straight PC Pins | Solder Pin |