Pushbutton Switches SPST OFF-(ON) PC BLK
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH, PUSHBUTTON, SPST, 20V; Product Range:TSP Series; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TSPD11CGPC0 | TSPD11CGPC0 | 84F782 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 20V; Product Range Alcoswitch Te Connectivity |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Pin | ||
| Max Current Rating | 0.4000 amps | ||
| Max AC Voltage Rating | 20 volts | 20 volts | 20 volts |
| Max DC Voltage Rating | 20 volts | 20 volts |