Pushbutton Switch DPST-NO Standard Panel Mount, Rear
SWITCH PUSH DPST-NO 1A 120V
Pushbutton Switches Pushbutton
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN11940-ND | TP21LTCGE | 35AH7919 | TP21LTCGE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | ||
| Terminal Type | Straight PC Pins |