C&K Components
Pushbutton Switches
TP12LTABE
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
Pushbutton Switches |
Pushbutton Switches |
|
Product Number
|
108-TP12LTABE-ND |
TP12LTABE |
35AH7877 |
|
Product Name
|
Pushbutton Switches |
Switches - Pushbutton Switches |
Pushbutton C&k Components |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton; Round, Plunger
|
Raised (Plunger Style) Pushbutton
|
|
|
Switch Function
|
Momentary Contact
|
Momentary Contact
|
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT)
|
Single Pole, Double Throw (SPDT); SPDT
|
|
|
Terminal Type
|
Straight PC Pins
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Max Current Rating
0.0400 amps
Max AC Voltage Rating
24 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Actuator Specifications
Recessed Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers