TE Connectivity Pushbutton Switches TPF11CGPC0

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TPF11CGPC0-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
TPF11CGPC0-ND
Pushbutton Switches TPF11CGPC0-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity - 13F3651 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
13F3651
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity 13F3651
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TPF Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: No

SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TPF Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TPF11CGPC0
Switches - Pushbutton Switches TPF11CGPC0
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TPF11CGPC0
Pushbutton Switches TPF11CGPC0
Pushbutton Switches SP MOM BK ACT THRD

Pushbutton Switches SP MOM BK ACT THRD

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TPF11CGPC0-ND 13F3651 TPF11CGPC0 TPF11CGPC0
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 1241.6623.1122105 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details