Sealed Sub-Miniature Pushbutton Switch
Pushbutton Switch SPST-NO Standard Through Hole
SWITCH PUSH SPST-NO 0.4VA 20V
Pushbutton Switches SPST-NO 0.4VA 20VAC/DC
PB SWITCH, SPST-NO, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPST-N
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP33P008000 | 679-4094-ND | TP33P008000 | TP33P008000 | 75K9196 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst-No, 0.4Va, 20V, Tht; Product Range Apem |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Solder Pin |