APEM Components, Inc. Pushbutton Switches TP32WW08000

Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TP32WW08000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
TP32WW08000
Pushbutton Switches TP32WW08000
Sealed Sub-Miniature Pushbutton Switch

Sealed Sub-Miniature Pushbutton Switch

Buy Now
Pushbutton Switches - TP32WW08000-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
TP32WW08000-ND
Pushbutton Switches TP32WW08000-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TP32WW08000
Pushbutton Switches TP32WW08000
Pushbutton Switches SP ON-(ON) RA VERT

Pushbutton Switches SP ON-(ON) RA VERT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TP32WW08000
Switches - Pushbutton Switches TP32WW08000
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem - 75K9190 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem
75K9190
Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem 75K9190
PUSH BUTTON SW, SPDT, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PUSH BUTTON SW, SPDT, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TP32WW08000 TP32WW08000-ND TP32WW08000 TP32WW08000 75K9190
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Features Imprinted Markings (e.g. ON/OFF, I/O) RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Tactile Switches - 486-7041-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
Push Button Switches - 1-1437573-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details