TE Connectivity Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity TPA11FGRA2

Description
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: No
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity - 77B9068 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity
77B9068
Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity 77B9068
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: No

SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TPA11FGRA2
Switches - Pushbutton Switches TPA11FGRA2
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TPA11FGRA2
Pushbutton Switches TPA11FGRA2
Pushbutton Switches SPDT PUSHBUTTON SWITCH ROUND

Pushbutton Switches SPDT PUSHBUTTON SWITCH ROUND

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 77B9068 TPA11FGRA2 TPA11FGRA2
Product Name Switch, Pushbutton, Spdt, 20V; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Max AC Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details