Sealed Sub-Miniature Pushbutton Switch
SWITCH, PUSHBUTTON, DPST, 20V; Switch Operation:On-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes
SWITCH PUSH DPDT 0.4VA 20V
Pushbutton Switches DPDT 0.4VA 20VAC/DC On-Mom
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP42P003000 | 96C4366 | TP42P003000 | TP42P003000 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Dpst, 20V; Switch Operation Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | On-(On) | Momentary Contact | ||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Through Hole | Solder Pin | ||
| Features | RoHS | RoHS | ||
| Max AC Voltage Rating | 20 volts | 20 volts | 20 volts |