Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches MOMENTARY
SWITCH PUSHBUTTON DPDT 1A 120V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | U821MHZGE-ND | 36AH0038 | U821MHZGE | U821MHZGE |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Max Current Rating | 1 amps | 1 amps | 1 amps |