PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
SWITCH PUSH DPDT 0.1A 30V
Tactile Switches Sub-miniature Pushbuttons
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL2201EEZA1CWHT | TL2201EEZA1CWHT | TL2201EEZA1CWHT |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Tactile Switches |
| Switch Function | Maintained Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |