The UB15NBKG01N-B is a low profile pushbutton switch in the UB series, featuring a rectangular snap-in cap with side barriers, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and momentary operation. It has a PCB mount with straight terminals, a glass fiber reinforced polyamide housing (UL94V-0), and a phosphor bronze contact system. The switch provides break-before-make contact timing, 1.9N nominal operating force, and a travel of 2.3mm. It is rated for 1,000,000 mechanical operations and 200,000 electrical operations. Operating temperature ranges from -20°C to +70°C for non-illuminated models. The unit is CSA certified and UL recognized when ordered with appropriate markings. The switch does not include illumination.
Low Profile Pushbutton Switches
Switches & Front Panel Switch, Pushbutton
LOW PROFILE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switches ON(ON) RECT BARR WHT CAP .4VA SNAP-IN LUG
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Heilind Electronics, Inc. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15NBKG01N-B | UB15NBKG01N-B | UB15NBKG01N-B | 2300-UB15NBKG01N-B | UB15NBKG01N-B-ND | UB15NBKG01N-B | UB15NBKG01N-B |
| Product Name | Low Profile Pushbutton | Switches & Front Panel Switch, Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 0.4000 amps |