APEM Components, Inc. Pushbutton Switches SP35WW00000

Description
Sealed Snap-Action Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Snap-Action Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SP35WW00000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
SP35WW00000
Pushbutton Switches SP35WW00000
Sealed Snap-Action Pushbutton Switch

Sealed Snap-Action Pushbutton Switch

Buy Now
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233397-SP35WW00000
Switches - Pushbutton Switches 1233397-SP35WW00000
Win Source Part Number: 1233397-SP35WW00000 Category: Switches>Pushbutton Switches Series: SP Type: Standard Termination Style: PC Pin Features: Moving LED Ring Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: SP35W

Win Source Part Number: 1233397-SP35WW00000
Category: Switches>Pushbutton Switches
Series: SP
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: SP35W

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SP35WW00000
Switches - Pushbutton Switches SP35WW00000
SWITCH PUSH SPDT 0.1A 30V

SWITCH PUSH SPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
SP35WW00000
Pushbutton Switches SP35WW00000
Pushbutton Switches SPDT 0.1A 30VDC PLGR

Pushbutton Switches SPDT 0.1A 30VDC PLGR

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number SP35WW00000 1233397-SP35WW00000 SP35WW00000 SP35WW00000
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 923103 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
H program - HDT - Pushbuttons - HDT-BL-GR -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details