Pushbutton Switch SPDT Standard Through Hole, Right Angle
SWITCH PUSHBUTTON SPDT 0.4VA 20V
PUSHBUTTON SWITCH, SPDT, 20VDC, BLACK; Product Range:TPB Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes
Pushbutton Switches SPDT MOM BK ACT RA
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1346-ND | TPB11FGVRA004 | 40P8376 | TPB11FGVRA004 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Spdt, 20Vdc, Black; Product Range Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |