Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Sealed Sub-Miniature Pushbutton Switch
Pushbutton Switches SPDT 0.4VA 20VAC/DC On-Mom
SWITCH PUSH SPDT 0.4VA 20V
SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:On-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP32WW03050-ND | TP32WW03050 | TP32WW03050 | TP32WW03050 | 04M6581 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 20V; Switch Operation Apem |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(On) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Straight PC Pins | Through Hole |