Pushbutton Switch 3PDT Standard Panel Mount, Front
PUSH BUTTON SWITCHES, THREE POLE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-TS-221-SW11-ND | TS-221-SW11 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | 3PDT | 3PDT |
| Terminal Type | Connector | |
| Features | DustProof |