APEM Components, Inc. Switches - Pushbutton Switches SP45W020000

Description
Win Source Part Number: 1233394-SP45W020000 Category: Switches>Pushbutton Switches Series: SP Type: Standard Termination Style: PC Pin Features: Moving LED Ring Voltage Rating - AC: 120 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: SP45W
Request a Quote Datasheet
Description
Win Source Part Number: 1233394-SP45W020000 Category: Switches>Pushbutton Switches Series: SP Type: Standard Termination Style: PC Pin Features: Moving LED Ring Voltage Rating - AC: 120 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: SP45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233394-SP45W020000
Switches - Pushbutton Switches 1233394-SP45W020000
Win Source Part Number: 1233394-SP45W020000 Category: Switches>Pushbutton Switches Series: SP Type: Standard Termination Style: PC Pin Features: Moving LED Ring Voltage Rating - AC: 120 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: SP45W

Win Source Part Number: 1233394-SP45W020000
Category: Switches>Pushbutton Switches
Series: SP
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Voltage Rating - AC: 120 V
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: SP45W

Buy Now Datasheet
Pushbutton Switches - SP45W020000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
SP45W020000
Pushbutton Switches SP45W020000
Sealed Snap-Action Pushbutton Switch

Sealed Snap-Action Pushbutton Switch

Buy Now
Pushbutton Switches - SP45W020000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
SP45W020000
Pushbutton Switches SP45W020000
Pushbutton Switches DPDT 1A 120VAC PLGR

Pushbutton Switches DPDT 1A 120VAC PLGR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SP45W020000
Switches - Pushbutton Switches SP45W020000
SWITCH PUSHBUTTON DPDT 1A 120V

SWITCH PUSHBUTTON DPDT 1A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1233394-SP45W020000 SP45W020000 SP45W020000 SP45W020000
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1116516 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Micro switches - Z 6881 - T 6881-11-1-80R-2521 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details