The UB series is a low-profile pushbutton switch with snap-in and PCB mounting, available in square or rectangular caps with LED illumination in red, amber, green, blue, or white, including super bright and bicolor options. It supports momentary and alternate action circuits with a latchdown mechanism. Electrical ratings are 5A at 125/250V AC or 5A at 30V DC for silver contacts, and 0.4VA at 28V AC/DC for gold contacts. Contact resistance is 50 milliohms max for silver, 100 milliohms for gold. Housing and base are UL94V-0 rated. Operating temperature is -25°C to +50°C for illuminated models, -20°C to +70°C for nonilluminated. UL recognized when ordered with marking.
Low Profile Pushbutton Switches
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
Pushbutton Switches ON(ON) RCT BARR AMBR LED CLR/AMBR CAP LUG
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15NBKG015D-JD | UB15NBKG015D-JD | UB15NBKG015D-JD-ND | 2300-UB15NBKG015D-JD | UB15NBKG015D-JD | UB15NBKG015D-JD |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |