Pushbutton Switches SP ON-(ON) R/A BLK
SWITCH PUSHBUTTON SPDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | TSPD11FGRA0 | TSPD11FGRA0 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Pin | |
| Max Current Rating | 0.4000 amps | |
| Max AC Voltage Rating | 20 volts | 20 volts |