APEM Components, Inc. Pushbutton Switches TP33WW03050

Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TP33WW03050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
TP33WW03050
Pushbutton Switches TP33WW03050
Sealed Sub-Miniature Pushbutton Switch

Sealed Sub-Miniature Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
TP33WW03050
Switches - Pushbutton Switches TP33WW03050
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Pushbutton Switches - TP33WW03050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
TP33WW03050
Pushbutton Switches TP33WW03050
Pushbutton Switches SPST-NO 0.4VA 20VAC/DC Off-Mom

Pushbutton Switches SPST-NO 0.4VA 20VAC/DC Off-Mom

Buy Now Datasheet
Switch, Pushbutton, Spst, 20V; Switch Operation Apem - 96C4362 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 20V; Switch Operation Apem
96C4362
Switch, Pushbutton, Spst, 20V; Switch Operation Apem 96C4362
SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Switch Terminals:Through Hole; Product Range:TP Series; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Switch Terminals:Through Hole; Product Range:TP Series; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TP33WW03050 TP33WW03050 TP33WW03050 96C4362
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 20V; Switch Operation Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact (On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Max AC Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115807 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details