APEM Components, Inc. Pushbutton Switches SP45P000000

Description
Sealed Snap-Action Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Snap-Action Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SP45P000000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
SP45P000000
Pushbutton Switches SP45P000000
Sealed Snap-Action Pushbutton Switch

Sealed Snap-Action Pushbutton Switch

Buy Now
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233390-SP45P000000
Switches - Pushbutton Switches 1233390-SP45P000000
Win Source Part Number: 1233390-SP45P000000 Category: Switches>Pushbutton Switches Series: SP Type: Standard Termination Style: PC Pin Features: Moving LED Ring Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: SP45P

Win Source Part Number: 1233390-SP45P000000
Category: Switches>Pushbutton Switches
Series: SP
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: SP45P

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SP45P000000
Switches - Pushbutton Switches SP45P000000
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site
Pushbutton Switches - SP45P000000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
SP45P000000
Pushbutton Switches SP45P000000
Pushbutton Switches DPDT 1A 30VDC PLGR

Pushbutton Switches DPDT 1A 30VDC PLGR

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number SP45P000000 1233390-SP45P000000 SP45P000000 SP45P000000
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1113770 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Micro switches - M 687 - M 687-11-1-8R-I -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details