Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
E-SWITCH, INC.
TL2203EEF180 -- SWITCHES - PUSHBUTTON SWITCHES
E-Switch, Inc.
Switches - Pushbutton Switches
TL2203EEF180
Description
SWITCH PUSHBUTTON SPST 0.02A 12V
Description
SWITCH PUSHBUTTON SPST 0.02A 12V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Pushbutton Switches
TL2203EEF180
Switches - Pushbutton Switches
TL2203EEF180
SWITCH PUSHBUTTON SPST 0.02A 12V
SWITCH PUSHBUTTON SPST 0.02A 12V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Pushbutton Switches
Product Number
TL2203EEF180
Product Name
Switches - Pushbutton Switches
Actuator Specifications
Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Push Buttons/ 22mm LED Illuminated Metal Flush Operators
2ALF3LB-110D
Specs
Switch Function
Momentary Contact
Max DC Voltage Rating
110 volts
View Details
BARTEC
ComEx flex Illuminated Button Ex i
comexflex ex i illuminated button
Specs
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
NKK Switches
Hardware
AT3070JCF14
Specs
Features
Illuminated Switch
View Details
Allen-Bradley / Rockwell Automation
22mm LED Module 800F PB
800F-BN3R
Specs
Max AC Voltage Rating
24 volts
Max DC Voltage Rating
24 volts
View Details