Sealed Sub-Miniature Pushbutton Switch
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Switch Terminals:Through Hole; Product Range:TP Series; Actuator / Cap Colour:Black RoHS Compliant: Yes
Pushbutton Switches SPST-NO 0.4VA 20VAC/DC Off-Mom
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP33Y003050 | TP33Y003050 | 04M6583 | TP33Y003050 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 20V; Switch Operation Apem | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | (On) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
| Max AC Voltage Rating | 20 volts | 20 volts | 20 volts | |
| Max DC Voltage Rating | 20 volts | 20 volts | 20 volts |