SWITCH PUSH DPDT 0.1A 30V
Tactile Switches 100mA 30VDC Latching DPDT
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | TL2201EEZB1CBLK | TL2201EEZB1CBLK |
| Product Name | Switches - Pushbutton Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |