Sealed Snap-Action Pushbutton Switch
Win Source Part Number: 1095484-SP45W000000
Category: Switches>Pushbutton Switches
Series: SP
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): GB25AP; GB25AH; UB215SKG03N;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: SP45W
PUSHBUTTON SWITCH SP WASHABLE ROHS COMPLIANT: YES
Pushbutton Switches DPDT ON-MOM R/A PCB
SWITCH PUSH DPDT 0.1A 30V
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SP45W000000 | 1095484-SP45W000000 | 72H3630 | SP45W000000 | SP45W000000 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch Sp Washable Rohs Compliant Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | RoHS | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Solder Pin | ||||
| Max Current Rating | 0.1000 amps | 0.1000 amps |