Sealed Snap-Action Pushbutton Switch
Win Source Part Number: 1233393-SP35W0000002
Category: Switches>Pushbutton Switches
Series: SP
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: SP35W
SWITCH PUSH SPDT 0.1A 30V
Pushbutton Switches SPDT 0.1A 30VDC RND ACTR
| Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SP35W00000026 | 1233393-SP35W00000026 | SP35W00000026 | SP35W00000026 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |||
| Max Current Rating | 0.1000 amps |