SWITCH PUSHBUTTON SPDT 0.4VA 20V
Pushbutton Switches SPDT 0.158" T/H BLK PUSHBUTTON SWITCH
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | TPD11FGPC0 | TPD11FGPC0 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Max AC Voltage Rating | 20 volts | 20 volts |