TE Connectivity ™ Pushbutton Switches - TSPD11CGRA0 TSPD11CGRA0

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 798509-TSPD11CGRA0 Series: TSP Packaging: Bulk Type: Standard Termination Style: PC Pin Operating Temperature Range: -30°C ~ 85°C Features: Process Sealed Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 80,000 Cycles Color - Actuator/Cap: Black Family Name: TSP Categories: Switches Alternative Parts (Cross-Reference): 38FSP9B0M6QT; 3SS-WSP9-M6-RE; 38FSP9B9M6RT ; 3SS-WSP9-M61-PE; Introduction Date: September 30, 2004 ECCN: EAR99 Country of Origin: Mexico, Singapore, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 798509-TSPD11CGRA0 Series: TSP Packaging: Bulk Type: Standard Termination Style: PC Pin Operating Temperature Range: -30°C ~ 85°C Features: Process Sealed Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 80,000 Cycles Color - Actuator/Cap: Black Family Name: TSP Categories: Switches Alternative Parts (Cross-Reference): 38FSP9B0M6QT; 3SS-WSP9-M6-RE; 38FSP9B9M6RT ; 3SS-WSP9-M61-PE; Introduction Date: September 30, 2004 ECCN: EAR99 Country of Origin: Mexico, Singapore, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - TSPD11CGRA0
798509-TSPD11CGRA0
Pushbutton Switches - TSPD11CGRA0 798509-TSPD11CGRA0
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 798509-TSPD11CGRA0 Series: TSP Packaging: Bulk Type: Standard Termination Style: PC Pin Operating Temperature Range: -30°C ~ 85°C Features: Process Sealed Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 80,000 Cycles Color - Actuator/Cap: Black Family Name: TSP Categories: Switches Alternative Parts (Cross-Reference): 38FSP9B0M6QT; 3SS-WSP9-M6-RE; 38FSP9B9M6RT ; 3SS-WSP9-M61-PE; Introduction Date: September 30, 2004 ECCN: EAR99 Country of Origin: Mexico, Singapore, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 798509-TSPD11CGRA0
Series: TSP
Packaging: Bulk
Type: Standard
Termination Style: PC Pin
Operating Temperature Range: -30°C ~ 85°C
Features: Process Sealed
Current Rating: 0.4VA (AC/DC)
Voltage Rating - AC: 20V
Voltage Rating - DC: 20V
Mounting: Through Hole, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger
Electrical Life: 80,000 Cycles
Color - Actuator/Cap: Black
Family Name: TSP
Categories: Switches
Alternative Parts (Cross-Reference): 38FSP9B0M6QT; 3SS-WSP9-M6-RE; 38FSP9B9M6RT ; 3SS-WSP9-M61-PE;
Introduction Date: September 30, 2004
ECCN: EAR99
Country of Origin: Mexico, Singapore, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TSPD11CGRA0
Switches - Pushbutton Switches TSPD11CGRA0
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TSPD11CGRA0
Pushbutton Switches TSPD11CGRA0
Pushbutton Switches SPST OFF-(ON)R/A BLK

Pushbutton Switches SPST OFF-(ON)R/A BLK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 798509-TSPD11CGRA0 TSPD11CGRA0 TSPD11CGRA0
Product Name Pushbutton Switches - TSPD11CGRA0 Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 4732259 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details