Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 1A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN11400-ND | TP12LTZQE | 35AH7884 | TP12LTZQE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals | |
| Max Current Rating | 1 amps | 1 amps | 1 amps |