Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Pushbutton Switches PUSHBUTTON SWITCH
SWITCH PUSH SPST-NO 1A 120V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP11SH8AGE-ND | 35AH7854 | TP11SH8AGE | TP11SH8AGE |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Solder Pin |