Sealed Sub-Miniature Pushbutton Switch
SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:On-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Product Range:TP Series; Actuator / Cap Colour:Black; Contact Rating:0.4VA at 20VDC RoHS Compliant: Yes
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches SPDT 0.4VA 20VAC/DC On-Mom
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP32Y003050 | 04M6582 | TP32Y003050 | TP32Y003050 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst, 20V; Switch Operation Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | On-(On) | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Double Throw (SPDT); SPDT | ||
| Features | RoHS | RoHS | ||
| Max AC Voltage Rating | 20 volts | 20 volts | 20 volts |