Sealed Snap-Action Pushbutton Switch
Win Source Part Number: 1233395-SP35WW10000
Category: Switches>Pushbutton Switches
Series: SP
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Voltage Rating - AC: 120 V
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: SP35W
Pushbutton Switches SPDT 1A 120VAC PLGR
SWITCH PUSHBUTTON SPDT 1A 120V
| Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | SP35WW10000 | 1233395-SP35WW10000 | SP35WW10000 | SP35WW10000 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Pin | |||
| Features | RoHS | |||
| Max Current Rating | 1 amps | 1 amps | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |