Pushbutton Switches Pushbutton
SWITCH PUSH SPST-NO 1A 120V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 35AH7857 | TP11SH8AVGE | TP11SH8AVGE |
| Product Name | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |