APEM Components, Inc. Pushbutton Switches TP33P003000

Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TP33P003000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
TP33P003000
Pushbutton Switches TP33P003000
Sealed Sub-Miniature Pushbutton Switch

Sealed Sub-Miniature Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
TP33P003000
Pushbutton Switches TP33P003000
Pushbutton Switches SPST-NO 0.4VA 20VAC/DC Off-Mom

Pushbutton Switches SPST-NO 0.4VA 20VAC/DC Off-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TP33P003000
Switches - Pushbutton Switches TP33P003000
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Switch, Pushbutton, Spst, 20V; Switch Operation Apem - 96C4361 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 20V; Switch Operation Apem
96C4361
Switch, Pushbutton, Spst, 20V; Switch Operation Apem 96C4361
SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 20V; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:Through Hole; Product Range:TP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TP33P003000 TP33P003000 TP33P003000 96C4361
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst, 20V; Switch Operation Apem
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Pin Through Hole
Features RoHS RoHS
Max Current Rating 0.4000 amps
Max AC Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 486-1241.3667-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Push Button Switches - 1-2532789-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton; Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details