Pushbutton Switches Switch Pb Dpst R/A Pcb .4Va
SWITCH PUSH DPST-NO 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP21MS9ABE | TP21MS9ABE | 35AH7920 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Terminal Type | Solder Pin | ||
| Features | RoHS | ||
| Max AC Voltage Rating | 20 volts | 20 volts | |
| Max DC Voltage Rating | 20 volts | 20 volts |