TE Connectivity Pushbutton Switches TPB11CGRA2

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1075-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1075-ND
Pushbutton Switches 450-1075-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
TPB11CGRA2
Pushbutton Switches TPB11CGRA2
Pushbutton Switches SPST NO MOM R/A

Pushbutton Switches SPST NO MOM R/A

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity - 98F4691 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity
98F4691
Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity 98F4691
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TPB Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Voltage VAC:20V; Panel Cutout (H x W):-RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TPB Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Voltage VAC:20V; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TPB11CGRA2
Switches - Pushbutton Switches TPB11CGRA2
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1075-ND TPB11CGRA2 98F4691 TPB11CGRA2
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details