Pushbutton Switch DPST-NO Standard Through Hole, Right Angle
Pushbutton Switches RA DPST MOM BLACK PUSHBUTTON SWITCH
SWITCH PUSH DPST-NO 0.4VA 20V
SWITCH, PUSHBUTTON, DPST-2NO; Product Range:TPD Series; Contact Configuration:DPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TPD21MGRA0-ND | TPD21MGRA0 | TPD21MGRA0 | 13F3656 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Dpst-2No; Product Range Alcoswitch Te Connectivity |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Straight PC Pins | Solder Pin |