Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TPC Series; Panel Cutout Diameter:4.8mm; Contact Configuration:SPST-N
Pushbutton Switches SPST MOM .4VA PC MNT PUSHBUTTON SWITCH
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1107-ND | TPC11CGPC0 | 66K0353 | TPC11CGPC0 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Solder Pin |