Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Rear
Pushbutton Switches Switch Pb Spst Mom Sealed Ra Pcb
SWITCH PUSH SPST-NO 1A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN12250-ND | TP11LTAQE | 35AH7817 | TP11LTAQE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Solder Pin |