The UB series comprises low-profile pushbutton switches with snap-in or PCB mounting and LED illumination in red, amber, green, blue, or white, including bicolor options. Square and rectangular cap styles are available, with full-face or spot lighting. Contacts support 5A at 125/250V AC or 5A at 30V DC for silver, and 0.4VA at 28V AC/DC for gold. Contact resistance is 50 milliohms max for silver, 100 for gold. Mechanical life is 1,000,000 operations for momentary, 200,000 for alternate action. Housing and base are UL94V-0 rated. Operating temperature is -25°C to +50°C for illuminated, -20°C to +70°C for non-illuminated. The switch includes a latchdown mechanism and epoxy-sealed terminals. The part number UB15NBKW01N-E denotes a rectangular, snap-in mounted, gold-contact, momentary switch with side barriers and LED illumination.
Low Profile Pushbutton Switches
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 5A 125V
Pushbutton Switches LOW PROFILE PSHBTTN PC AND SOLDER
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15NBKW01N-E | UB15NBKW01N-E | UB15NBKW01N-E-ND | 2300-UB15NBKW01N-E | UB15NBKW01N-E | UB15NBKW01N-E |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |