Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 1A 120V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP12SH9AVGE | 35AH7912 | TP12SH9AVGE |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT |