TE Connectivity ™ Pushbutton Switches TPBF11CGRA0

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2005-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2005-ND
Pushbutton Switches 450-2005-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TPBF11CGRA0
Switches - Pushbutton Switches TPBF11CGRA0
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
TPBF11CGRA0
Pushbutton Switches TPBF11CGRA0
Pushbutton Switches SPST-NO Momentary RA

Pushbutton Switches SPST-NO Momentary RA

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2005-ND TPBF11CGRA0 TPBF11CGRA0
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Raised (Plunger Style) Pushbutton; Round, Plunger, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN3W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details