Sealed Sub-Miniature Pushbutton Switch
Pushbutton Switches SPST-NO OFF-MOM 0.4VA 20VAC/DC
PUSH BUTTON SW, SPST-NO, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.4VA 20V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | TP33WW08000 | TP33WW08000 | 75K9200 | TP33WW08000 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Sw, Spst-No, 0.4Va, 20V, Tht; Product Range Apem | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Pin | |||
| Features | RoHS | RoHS | ||
| Max AC Voltage Rating | 20 volts | 20 volts | 20 volts | |
| Max DC Voltage Rating | 20 volts | 20 volts |