The UB series comprises low-profile pushbutton switches with snap-in or PCB mounting, available in square or rectangular cap styles with optional LED illumination. The housing and base are glass fiber reinforced polyamide and liquid crystal polymer, both UL94V-0. Contacts are silver-rated 5A at 125/250V AC or 30V DC, or gold-rated 0.4VA at 28V AC/DC. Mechanical life is 1,000,000 operations for momentary and 200,000 for alternate action. Total travel is 2.3mm. Illuminated variants feature super bright LEDs in red, amber, green, blue, or white with full-face or spot illumination. Operating temperature is -25°C to +50°C for illuminated models. Terminals are epoxy sealed. UL recognition applies only when ordered with marking. The PCB version supports wave and manual soldering per Profile A in the Supplement.
Low Profile Pushbutton Switches
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 5A 125V
Pushbutton Switches ON(ON) SQ SNPIN 6A GRN LED CLR/WHT CAP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15KKW015F-JB | UB15KKW015F-JB-ND | 2300-UB15KKW015F-JB | UB15KKW015F-JB | UB15KKW015F-JB | UB15KKW015F-JB |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |