The UB series low profile pushbutton switch features a snap-in mounting style with a rectangular cap and side barriers (NBK), available in momentary or alternate action with latchdown, and supports PCB mounting with straight terminals. It offers gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, with a maximum contact resistance of 100 milliohms. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, both UL94V-0 rated. The switch operates between -20°C and +70°C for nonilluminated versions, with an electrical life of 200,000 operations for gold contacts. LED illumination options include super bright white, green, or blue, with full face or spot illumination.
Low Profile Pushbutton Switches
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 5A 125V
Pushbutton Switches ON(ON)RECT W/BARRIER SOLDER LUG WHITE CAP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15NBKW01N-B | UB15NBKW01N-B-ND | 2300-UB15NBKW01N-B | UB15NBKW01N-B | UB15NBKW01N-B | UB15NBKW01N-B |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps |