APEM Components, Inc. Pushbutton Switches TP33W003050

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TP33W003050-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
TP33W003050-ND
Pushbutton Switches TP33W003050-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - TP33W003050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
TP33W003050
Pushbutton Switches TP33W003050
Sealed Sub-Miniature Pushbutton Switch

Sealed Sub-Miniature Pushbutton Switch

Buy Now
Switch, Pushbutton, Spst, 20V; Product Range Apem - 96C4363 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 20V; Product Range Apem
96C4363
Switch, Pushbutton, Spst, 20V; Product Range Apem 96C4363
SWITCH, PUSHBUTTON, SPST, 20V; Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 20V; Product Range:TP Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - TP33W003050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
TP33W003050
Pushbutton Switches TP33W003050
Pushbutton Switches SP OFF-(ON) PB

Pushbutton Switches SP OFF-(ON) PB

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TP33W003050
Switches - Pushbutton Switches TP33W003050
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TP33W003050-ND TP33W003050 96C4363 TP33W003050 TP33W003050
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 20V; Product Range Apem Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Wire Lead
Features Illuminated Switch
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Push Button Switches - 1-2483582-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details