APEM Components, Inc. Pushbutton Switches SP35Y000000

Description
Sealed Snap-Action Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Snap-Action Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SP35Y000000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
SP35Y000000
Pushbutton Switches SP35Y000000
Sealed Snap-Action Pushbutton Switch

Sealed Snap-Action Pushbutton Switch

Buy Now
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233389-SP35Y000000
Switches - Pushbutton Switches 1233389-SP35Y000000
Win Source Part Number: 1233389-SP35Y000000 Category: Switches>Pushbutton Switches Series: SP Type: Standard Termination Style: PC Pin Features: Moving LED Ring Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: SP35Y

Win Source Part Number: 1233389-SP35Y000000
Category: Switches>Pushbutton Switches
Series: SP
Type: Standard
Termination Style: PC Pin
Features: Moving LED Ring
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: SP35Y

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
SP35Y000000
Switches - Pushbutton Switches SP35Y000000
SWITCH PUSH SPDT 0.1A 30V

SWITCH PUSH SPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
SP35Y000000
Pushbutton Switches SP35Y000000
Pushbutton Switches SPDT 0.1A 30VDC PLGR

Pushbutton Switches SPDT 0.1A 30VDC PLGR

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number SP35Y000000 1233389-SP35Y000000 SP35Y000000 SP35Y000000
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2827-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Push Button Switches - 1115807 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 923099 - Radwell International
Allen-Bradley / Rockwell Automation
View Details