APEM Components, Inc. Pushbutton Switches TP32W008000

Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TP32W008000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
TP32W008000
Pushbutton Switches TP32W008000
Sealed Sub-Miniature Pushbutton Switch

Sealed Sub-Miniature Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
TP32W008000
Pushbutton Switches TP32W008000
Pushbutton Switches SPDT ON-MOM 0.4VA 20VAC/DC

Pushbutton Switches SPDT ON-MOM 0.4VA 20VAC/DC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
TP32W008000
Switches - Pushbutton Switches TP32W008000
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem - 75K9194 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem
75K9194
Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem 75K9194
PUSH BUTTON SW, SPDT, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

PUSH BUTTON SW, SPDT, 0.4VA, 20V, THT; Product Range:TP Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TP32W008000 TP32W008000 TP32W008000 75K9194
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Push Button Sw, Spdt, 0.4Va, 20V, Tht; Product Range Apem
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Pin
Features RoHS RoHS
Max AC Voltage Rating 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1115788 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details