C&K Components Switches - Pushbutton Switches U821SD3V4GE

Description
Win Source Part Number: 1101858-U821SD3V4GE Category: Switches>Pushbutton Switches Series: 8020 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Tray Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): 8221SHCGE; 8225SHCBE; 8221SD9V3GE; 18235WCD3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-U821SD3V4GE,-U8 21SD3V4GE Base Product Number: U821S
Request a Quote Datasheet
Description
Win Source Part Number: 1101858-U821SD3V4GE Category: Switches>Pushbutton Switches Series: 8020 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Tray Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): 8221SHCGE; 8225SHCBE; 8221SD9V3GE; 18235WCD3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-U821SD3V4GE,-U8 21SD3V4GE Base Product Number: U821S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1101858-U821SD3V4GE
Switches - Pushbutton Switches 1101858-U821SD3V4GE
Win Source Part Number: 1101858-U821SD3V4GE Category: Switches>Pushbutton Switches Series: 8020 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Tray Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): 8221SHCGE; 8225SHCBE; 8221SD9V3GE; 18235WCD3; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 2266-U821SD3V4GE,-U8 21SD3V4GE Base Product Number: U821S

Win Source Part Number: 1101858-U821SD3V4GE
Category: Switches>Pushbutton Switches
Series: 8020
Type: Standard
Termination Style: PC Pin
Features: Tactile Feedback
Package: Tray
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 40
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): 8221SHCGE; 8225SHCBE; 8221SD9V3GE; 18235WCD3;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 2266-U821SD3V4GE,-U821SD3V4GE
Base Product Number: U821S

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
U821SD3V4GE
Pushbutton Switches U821SD3V4GE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
U821SD3V4GE
Switches - Pushbutton Switches U821SD3V4GE
SWITCH PUSHBUTTON DPDT 1A 120V

SWITCH PUSHBUTTON DPDT 1A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1101858-U821SD3V4GE U821SD3V4GE U821SD3V4GE
Product Name Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Pin
Features RoHS
Max Current Rating 1 amps 1 amps
Max AC Voltage Rating 125 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers