Pushbutton Switches SP MOM BK ACT UNTH
SWITCH, PUSHBUTTON, SPST-NO, 20V; Product Range:TPD Series; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.4VA 20V
| Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 791-TPD11CGPC0 | 13F3650 | TPD11CGPC0 |
| Product Name | Pushbutton Switches SP MOM BK ACT UNTH | Switch, Pushbutton, Spst-No, 20V; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Off-Mom | Off-(On) | Momentary Contact |
| Terminal Type | PC Pin | ||
| Max Current Rating | 0.4000 amps | ||
| Max AC Voltage Rating | 20 volts | 20 volts | 20 volts |
| Max DC Voltage Rating | 20 volts | 20 volts |